EN
  • EN
  • DE

LTC4300A-1IMS8

Part No LTC4300A-1IMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209095-LTC4300A-1IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300A-1IMS8 CAD Model

Description

The LTC4300A-1IMS8 is a sophisticated integrated circuit from Linear Technology designed to enhance the capabilities of the 2-wire serial interface bus (I²C bus). This device is specifically created to allow hot swapping and insertion of cards into a live backplane without disturbing the communication on the bus. It is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

Key Features

  • Hot Swap Capability: Enables cards to be inserted into a live backplane without corruption of the data and clock lines.
  • Capacitance Buffering: Supports large capacitive loads, thus extending the number of devices or length of the bus.
  • Prevents SDA and SCL Corruption: During live insertion, the SDA and SCL lines are stabilized to prevent data corruption.
  • Automatic Recovery: The built-in fault detection and recovery feature ensures that the bus is operational even after a fault condition.
  • Rise Time Accelerators: Provides strong pull-up currents on SDA and SCL lines to meet rise time specifications of the I²C bus.
  • Ready for 5V Systems: The device is 5V tolerant, making it suitable for interfacing with legacy systems.

Applications

  • Hot Board Insertion
  • Servers and Networking Equipment
  • RAID Systems
  • AdvancedTCA Cards
  • I²C Bus Extension

The LTC4300A-1IMS8 is an essential component for systems that require robust I²C communications with the flexibility of hot swapping. Its design ensures seamless and reliable operation, making it an ideal choice for critical applications where uptime and data integrity are paramount. With its ability to buffer capacitance and provide stable communication, it is a versatile solution that can be employed in a wide range of electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9860 $54.8460
22+ $4.6644 $102.6168
34+ $4.5035 $153.1190
48+ $4.1819 $200.7312
63+ $4.0210 $253.3230
78+ $3.8602 $301.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess