EN
  • EN
  • DE

LTC4303CMS8

Part No LTC4303CMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffer with Stuck Bus Recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209108-LTC4303CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4303CMS8 CAD Model

Description

LTC4303CMS8 - Hot Swappable 2-Wire Bus Buffer

The LTC4303CMS8, designed and manufactured by Linear Technology, is a robust hot-swappable 2-wire bus buffer that enhances the capabilities of I²C systems by allowing I/O card insertion into a live backplane without corruption of the data and clock busses. This component is especially useful in situations where system uptime is critical, and maintenance or expansion must occur without system shutdown.

Key Features:

  • Hot Swap Capability: Enables devices to be inserted or removed from a running system without the need to power down or reset the bus.
  • Capacitance Buffering: Allows extension of the I²C bus by buffering both the data (SDA) and clock (SCL) lines, enabling the use of more devices or longer trace lengths.
  • Level Translation: The LTC4303CMS8 can provide level translation between devices of different voltages, making it versatile for multi-voltage systems.
  • Stuck Bus Recovery: An internal circuitry detects bus lock-up conditions and initiates a reset, ensuring the bus remains operational.
  • Flow-Through Design: Simplifies PCB layout with its flow-through design, reducing signal distortion and improving system reliability.

Applications:

  • Server Backplanes
  • Capacitance Expansion
  • Hot-Swap I²C/SMBus Devices
  • AdvancedTCA/MicroTCA Systems

Technical Specifications:

  • Package: MSOP-8
  • Operating Voltage: 2.9V to 5.5V
  • Operating Temperature: -40°C to +85°C

The LTC4303CMS8 is an essential component for system designers looking to improve the flexibility and reliability of their I²C/SMBus systems. Its ability to support hot swapping and bus buffering makes it a valuable addition to any high-availability or modular system architecture. Whether used in complex server environments or in simple peripheral expansions, the LTC4303CMS8 stands out for its performance and ease of use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7272 $52.3632
14+ $7.1608 $100.2512
22+ $6.9371 $152.6162
30+ $6.7133 $201.3990
39+ $6.4895 $253.0905
52+ $5.8182 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess