EN
  • EN
  • DE
  • IT

LTC4307CMS8#TRPBF

Part No LTC4307CMS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 8mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 140613-LTC4307CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4307CMS8#TRPBF CAD Model

Description

LTC4307CMS8#TRPBF - I2C Bus Buffer and Hot Swap Controller

The LTC4307CMS8#TRPBF is a high-performance I2C bus buffer and hot swap controller from Linear Technology, designed to facilitate the reliable operation of I2C systems. This innovative component ensures that I2C buses can be extended and multiple devices can be connected without the risk of data corruption or signal integrity issues. It is particularly ideal for complex systems where multiple I2C devices are required to communicate efficiently and reliably.

This device features robust hot swap capabilities, which allow users to connect and disconnect devices from the I2C bus without having to power down the system. This feature is essential for systems that require maintenance or upgrades without interrupting the operation of other devices on the bus. The LTC4307CMS8#TRPBF provides a seamless and safe way to manage the I2C bus connections, ensuring minimal downtime and enhanced system flexibility.

One of the key attributes of the LTC4307CMS8#TRPBF is its level shifting capability, which allows it to connect I2C buses with different voltage levels. This means that devices operating at various logic levels can communicate with each other without the need for additional level translators. The device supports a wide operating voltage range, making it suitable for a variety of applications.

The LTC4307CMS8#TRPBF also includes a strong slew-rate-limited rise time accelerator to enhance the signal integrity over long cables or high-capacitance bus lines. This feature is critical in maintaining the speed and reliability of the I2C communication, even in challenging electrical environments.

With built-in fault protection, the LTC4307CMS8#TRPBF actively protects the bus from stuck low conditions, which can occur due to hardware failures or software issues. This ensures that the I2C bus remains operational, and communication between devices is maintained without interruption.

Designed in a compact MSOP-8 package, the LTC4307CMS8#TRPBF is suitable for space-constrained applications, providing a powerful solution for I2C bus buffering and hot swap control without compromising on board real estate.

Overall, the LTC4307CMS8#TRPBF is an essential component for any application that relies on the I2C protocol for communication between multiple devices, offering enhanced reliability, flexibility, and protection for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9322
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 4CH 36VFQFPN
Need more? Email Us
Diodes Incorporated
IC REDRIVER DISPLAYPORT 48TQFN
Lowest to $2.6210
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $10.8248
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $3.6531
Pericom
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 2CH 32HVQFN
Lowest to $26.3752
Texas Instruments
IC REDRIVER LVDS 4CH 40WQFN
Lowest to $8.6844
NXP / Nexperia
IC REDRIVER USB 3.0 1CH 24HVQFN
Lowest to $2.1384

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4678 $54.6780
23+ $4.4864 $103.1872
35+ $4.3462 $152.1170
48+ $4.2060 $201.8880
62+ $4.0658 $252.0796
83+ $3.6452 $302.5516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess