EN
  • EN
  • DE
  • IT

LTC4304IMS#PBF

Part No LTC4304IMS#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 3.3V/5V Automotive 10-Pin MSOP Tube / IC ACCELERATR I2C HOTSWAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 6mA
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784060-LTC4304IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4304
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4304IMS#PBF CAD Model

Description

The LTC4304IMS#PBF is a sophisticated IC from Linear Technology designed to enhance and extend the capabilities of the 2-wire I2C communication bus. This hot swappable bus buffer allows a card to be inserted into a live backplane without causing disturbances on the bus. It is particularly useful in complex systems where multiple devices need to communicate reliably over the I2C bus.

Key Features:

  • Hot Swappable: Enables devices to be inserted or removed from a live I2C bus without data corruption or bus disruption.
  • Level Translation: Facilitates voltage level translation between 1.5V and 5.5V buses, which allows devices operating at different voltages to communicate over the same bus.
  • Stuck Bus Recovery: Features a stuck bus disconnect and recovery sequence to resolve bus lock-up conditions without user intervention.
  • High Noise Margin: Offers an increased noise margin and improved robustness for systems susceptible to high noise environments.
  • Rise Time Accelerators: Provides programmable rise time acceleration to meet I2C rise time specifications even on heavily capacitive buses.
  • Flow-Through Design: Minimizes board layout complications with a convenient flow-through pinout.

Applications:

  • Hot Board Insertion and/or Removal
  • Server, Telecom, and Networking Equipment
  • Capacitive Bus Loading Applications
  • Systems Requiring Bus Isolation

The LTC4304IMS#PBF is packaged in a compact 10-lead MSOP, making it space-efficient for modern electronics. Its robust design ensures reliable communication, even in environments where electronic devices are frequently connected and disconnected. Whether it's for servers, networking gear, or other sophisticated electronic systems, this IC offers a reliable solution for maintaining a clear and uninterrupted I2C bus communication.

With its advanced features and capabilities, the LTC4304IMS#PBF is an ideal choice for engineers looking to improve the integrity and flexibility of their I2C bus systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $5.4849
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9322
Diodes Incorporated
IC REDRIVER SATA 4CH 84LFBGA
Lowest to $7.0204
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $10.8248
Renesas Electronics America
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Diodes Incorporated
IC REDRIVER PCIE 4CH 84LFBGA
Lowest to $102.1177
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 4CH 36VFQFPN
Need more? Email Us
Renesas Electronics America
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3386 $61.3544
8+ $12.5855 $100.6840
13+ $12.1922 $158.4986
17+ $11.7989 $200.5813
22+ $11.4056 $250.9232
30+ $10.2258 $306.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess