EN
  • EN
  • DE

PCA9516PW,112

Part No PCA9516PW,112
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 5CH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 5
Capacitance - Input 6pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 136380-PCA9516PW,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9516PW,112 CAD Model

Description

Product Overview: PCA9516PW,112 by NXP Semiconductors

The PCA9516PW,112 is a robust I²C-bus repeater designed by the renowned semiconductor manufacturer, NXP Semiconductors. This integrated circuit is engineered to provide a seamless extension of the I²C-bus communication interface, enabling the connection of multiple devices over longer distances without compromising signal integrity. The PCA9516PW,112 is particularly suitable for applications requiring complex I²C-bus topologies or extended bus length, making it an ideal choice for advanced industrial, automotive, and consumer electronics systems.

Key Features

  • 5-channel I²C-bus repeater: The PCA9516PW,112 contains five bidirectional buffering channels that enable the connection of five I²C-bus segments. This allows for flexible and scalable system design, accommodating a greater number of I²C devices.
  • Operating power supply voltage range: The device supports a wide power supply range from 2.3V to 5.5V, making it versatile for use in various system voltage levels.
  • Accommodates standard-mode and fast-mode I²C-bus devices: It is compatible with I²C-bus devices that operate at transfer rates of up to 400 kbit/s.
  • Active HIGH repeater enable input: The repeater channels can be individually enabled or disabled through the active HIGH enable input, providing control over the extension of the I²C-bus.
  • Low standby current: The PCA9516PW,112 is designed to consume minimal current when in standby mode, which helps to preserve power in energy-sensitive applications.
  • Latch-up performance: It exceeds 100 mA per JESD 78, Class II, ensuring reliable performance under stress conditions.
  • No glitch on power-up: The PCA9516PW,112 ensures that no glitches occur on the I²C-bus lines during power-up, maintaining data integrity and preventing false starts.
  • ESD protection: The device includes robust electrostatic discharge (ESD) protection on the bus pins, safeguarding the integrated circuit against static electricity and other transient voltage events.

Applications

The PCA9516PW,112 is designed for a wide range of applications that benefit from its ability to extend the I²C-bus. It is commonly used in:

  • Advanced industrial control systems
  • Automotive networks
  • Consumer electronics, such as home entertainment systems and smart appliances
  • Telecommunications and networking equipment
  • Server and storage systems with multiple I²C devices

With its advanced features and reliable performance, the PCA9516PW,112 by NXP Semiconductors is an excellent choice for designers looking to enhance their I²C-bus communication capabilities in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess