EN
  • EN
  • DE

SC16IS762IBS

Part No SC16IS762IBS
Manufacturer NXP / Nexperia
Description Dual UART with I2C-bus/SPI interface, 64 bytes of transmit and receive FIFOs, IrDA SIR built-in support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246901-SC16IS762IBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS762IBS CAD Model

Description

NXP SC16IS762IBS Dual UART with I2C-bus/SPI Interface

The NXP SC16IS762IBS is a dual universal asynchronous receiver/transmitter (UART) integrated circuit, designed to provide seamless communication capabilities with a host through either an I2C-bus or a SPI interface. This versatile chip is an ideal solution for applications requiring serial port expansion, such as industrial control systems, point-of-sale terminals, and complex automotive infotainment systems.

Key Features

  • Dual UART Channels: The device features two independent UART channels, each capable of handling serial data rates up to 5 Mbps. This allows for simultaneous communication with multiple peripherals.
  • Programmable Baud Rate: With a programmable baud rate generator, the SC16IS762IBS can be configured to work with a wide range of baud rates, ensuring compatibility with various communication standards.
  • Multipurpose Serial Interface: Users can choose between an I2C-bus or a high-speed SPI interface for communication with the host controller, offering flexibility in system design and integration.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First-In-First-Out) buffer, which helps to reduce the overhead on the host processor and improves data flow management.
  • Auto Hardware and Software Flow Control: The chip supports automatic hardware (RTS/CTS) and software (XON/XOFF) flow control, ensuring reliable data transfer without data loss or corruption.
  • Modem Interface Support: The SC16IS762IBS includes modem interface signals, which makes it suitable for modem applications requiring the full set of modem handshaking features.
  • IrDA SIR Built-In Support: It also supports the IrDA SIR (Serial Infrared) protocol, enabling infrared data communication.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates in a low-power mode, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The SC16IS762IBS operates over a wide voltage range, accommodating various system power supplies.
  • Industrial Temperature Range: The device is rated for industrial temperature ranges, ensuring reliable performance under extreme conditions.

Overall, the NXP SC16IS762IBS is a robust and flexible dual UART solution that addresses the need for additional serial communication ports in embedded systems. Its integration of a dual UART with advanced features and interface options makes it a powerful component for designers looking to enhance their system's communication capabilities.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0406 $56.2842
16+ $6.5975 $105.5600
24+ $6.3913 $153.3912
33+ $6.1851 $204.1083
42+ $5.9790 $251.1180
56+ $5.3604 $300.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess