EN
  • EN
  • DE

PIC18F45K20T-I/ML

Part No PIC18F45K20T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC18F45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F45K20T-I/MLCT, PIC18F45K20T-I/MLDKR, PIC18F45K20T-I/MLTR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889671-PIC18F45K20T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F45K20T-I/ML CAD Model

Description

Microchip Technology's PIC18F45K20T-I/ML Microcontroller

The PIC18F45K20T-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This robust component is designed to cater to a wide range of applications, from automotive systems to industrial controls and consumer electronics. It is part of the PIC18F family, which is known for its advanced features and capabilities.

At the heart of the PIC18F45K20T-I/ML lies a powerful 8-bit processor capable of executing instructions with efficiency and speed. It operates at a maximum frequency of 64 MHz, providing ample processing power for complex tasks. The MCU is equipped with 32KB of flash memory, which is ideal for storing application code, and 1536 bytes of RAM for data storage during operation.

One of the standout features of this microcontroller is its Enhanced Flash program memory with self-read/write capability, which makes it easier to handle firmware updates and data storage without external memory components. Additionally, this MCU offers a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise measurement of analog signals.

The PIC18F45K20T-I/ML also boasts two Capture/Compare/PWM (CCP) modules, which are indispensable for motor control, lighting control, and other PWM-based applications. For communication purposes, the device includes serial communication modules like USART, SPI, and I2C, enabling easy connectivity with other microcontrollers and peripheral devices.

Packaged in a compact 44-pin QFN (Quad Flat No-lead) package, the PIC18F45K20T-I/ML is designed for space-constrained applications. Its extended temperature range makes it suitable for use in harsh environments. Moreover, the MCU features Power Managed modes, which help in reducing power consumption, making it an excellent choice for battery-operated devices.

In summary, the PIC18F45K20T-I/ML from Microchip Technology is a versatile and reliable microcontroller that provides a perfect balance between performance and power efficiency. Its rich feature set and robust design make it an ideal choice for designers looking to develop sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5937 $52.7496
19+ $5.4102 $102.7938
29+ $5.2412 $151.9948
40+ $5.0721 $202.8840
51+ $4.9030 $250.0530
69+ $4.3958 $303.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess