EN
  • EN
  • DE
  • IT

LTC4313IDD-3#PBF

Part No LTC4313IDD-3#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 3.3V/5V 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 8.1mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784088-LTC4313IDD-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4313IDD-3
Introduction Date October 10, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4313IDD-3#PBF CAD Model

Description

LTC4313IDD-3#PBF - I2C Bus Buffer with Rise Time Accelerators from Linear Technology

The LTC4313IDD-3#PBF is a robust I2C bus buffer component designed by Linear Technology to facilitate reliable communication in noisy or high-capacitance environments. This device offers a unique set of features that make it ideal for extending the reach of I2C communication buses in various applications, including advanced industrial, automotive, and data communication systems.

One of the key attributes of the LTC4313IDD-3#PBF is its built-in rise time accelerators. These accelerators significantly improve the transition times of I2C signals, which is especially beneficial when dealing with long cables or high-capacitance bus lines. By ensuring faster rise times, the device helps maintain the integrity of the I2C communication, allowing for higher data rates and improved signal quality.

The LTC4313IDD-3#PBF also features strong noise suppression capabilities. It incorporates capacitive buffering to isolate bus capacitance and enhance noise immunity, ensuring that the I2C communication remains stable even in electrically noisy environments. This makes it an excellent choice for systems where reliability is paramount, and interference is a concern.

Another notable feature of this product is its support for level translation between different voltage domains. This means that the LTC4313IDD-3#PBF can be used to interface I2C devices that operate at different logic levels, providing great flexibility in mixed-voltage systems. The device operates over a wide supply voltage range from 2.9V to 5.5V, accommodating various application requirements.

For added reliability, the LTC4313IDD-3#PBF includes fault protection features such as stuck bus recovery and back-to-back connector isolation. These features protect the I2C bus from becoming locked in an undriven state due to faults or connection issues, ensuring that communication can resume normally after an incident.

The LTC4313IDD-3#PBF is available in a compact 10-pin DFN package, making it suitable for space-constrained applications. With its advanced features and robust design, this I2C bus buffer from Linear Technology is an excellent choice for enhancing the performance and reliability of I2C communication in a wide range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 24HVQFN
Lowest to $2.1384
Diodes Incorporated
IC REDRIVER SAS2/SATA/XAUI 56QFN
Lowest to $8.9406
Renesas Electronics America
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 4CH 40WQFN
Lowest to $8.6844
ON Semiconductor
IC REDRIVER 2 CHAN USB 16UQFN
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA 2CH 20SSOP
Lowest to $2.2599
Diodes Incorporated
IC REDRIVER PCIE 4CH 100LBGA
Lowest to $36.5585
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.1272

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4456 $57.2280
11+ $9.3913 $103.3043
17+ $9.0978 $154.6626
23+ $8.8043 $202.4989
30+ $8.5109 $255.3270
40+ $7.6304 $305.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess