EN
  • EN
  • DE
  • IT

SVC325-TL-E

Part No SVC325-TL-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARICAP DIODE VR 8V / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 349484-SVC325-TL-E
Ultra Librarian 3D Model Ultra Librarian SVC325-TL-E CAD Model

Description

The SVC325-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable products. This particular component is designed to meet the stringent requirements of modern electronic applications, providing both robustness and high performance.

Key Features

  • Voltage Regulation: The SVC325-TL-E offers precise voltage regulation, ensuring stable operation in various electronic circuits.
  • Low Power Consumption: This component is engineered for energy efficiency, which makes it an ideal choice for battery-powered devices.
  • High Reliability: Built to ON Semiconductor's high-quality standards, the SVC325-TL-E is highly reliable, withstanding challenging conditions without performance degradation.
  • Compact Design: The small package size allows for integration into space-constrained applications, providing flexibility in design.

Applications

The SVC325-TL-E is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

Parameter Value Package Pb-Free Leadless Operating Temperature -55°C to +150°C Mounting Type Surface Mount RoHS Compliant

Environmental and Quality Certifications

ON Semiconductor ensures that the SVC325-TL-E adheres to rigorous environmental and quality standards, including:

  • RoHS compliance for environmental safety
  • REACH compliance
  • ISO certifications for quality management

With its robust feature set and compliance with high industry standards, the SVC325-TL-E from ON Semiconductor represents a reliable and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS 1.5
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,LEAD-FREE,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
Infineon Technologies
DIODE VARACTOR 10V SNGL PG-SC79
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,GAAS / Varactors Single 22 V Surface Mount Chip
Lowest to $4.8344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess