EN
  • EN
  • DE

DS15BR400TVS/NOPB

Part No DS15BR400TVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name DS15BR400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number -DS15BR400TVS/NOPB-ND, -DS15BR400TVS-NDR, DS15BR400TVSNOPB, *DS15BR400TVS/NOPB
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917344-DS15BR400TVS/NOPB
Ultra Librarian 3D Model Ultra Librarian DS15BR400TVS/NOPB CAD Model

Description

DS15BR400TVS/NOPB by Texas Instruments

The DS15BR400TVS/NOPB is a high-performance quad channel 2.5 Gbps LVDS buffer designed by Texas Instruments to meet the demanding requirements of high-speed data transmission systems. This advanced signal conditioning device is ideal for applications that require low jitter and high signal integrity over long and lossy printed circuit board (PCB) traces or cables.

With its integrated termination resistors and adjustable output amplitude and pre-emphasis, the DS15BR400TVS/NOPB ensures optimal signal quality and reduces the need for external components. This not only simplifies the design but also helps in saving valuable board space, making it a perfect fit for compact and complex electronic systems.

The device's quad channels support high-speed data rates of up to 2.5 Gbps each, making it suitable for a wide range of applications, including backplane interconnects, high-speed data acquisition, and telecommunications. The DS15BR400TVS/NOPB also features a low-power mode for additional power savings when the device is not in active use, contributing to the overall energy efficiency of the system it is a part of.

One of the key features of the DS15BR400TVS/NOPB is its robust ESD protection. The integrated TVS diodes provide excellent protection against electrostatic discharge, ensuring the longevity and reliability of the device in harsh environments where ESD events are common. This makes it an ideal choice for industrial applications where reliability is critical.

Furthermore, the DS15BR400TVS/NOPB is offered in a compact 38-pin TSSOP (DBQ) package, which is lead-free and RoHS compliant, aligning with current environmental standards and regulations. This commitment to environmental responsibility is in line with Texas Instruments' dedication to creating sustainable and eco-friendly products.

In summary, the DS15BR400TVS/NOPB from Texas Instruments is a versatile, high-performance LVDS buffer that delivers exceptional signal integrity, robust protection features, and design flexibility, making it a valuable component in a myriad of high-speed communication and data processing applications.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess