EN
  • EN
  • DE

PGA400QYZSRQ1

Part No PGA400QYZSRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 36DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Pressure Sensor
Current - Supply 13.6 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 36-UFBGA, DSBGA
Supplier Device Package 36-DSBGA (3.66x3.66)
Base Product Number PGA400
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889005-PGA400QYZSRQ1
Ultra Librarian 3D Model Ultra Librarian PGA400QYZSRQ1 CAD Model

Description

The Texas Instruments PGA400-Q1 is a highly integrated system-on-chip (SoC) designed for use in automotive and industrial pressure sensing applications. This precision analog front-end (AFE) is specifically tailored to interface with resistive bridge sensors, offering exceptional performance and reliability for a wide range of applications such as tire pressure monitoring systems, engine transmission pressure sensors, and brake system pressure sensors.

Key Features

  • Signal Conditioning: The PGA400-Q1 provides comprehensive signal conditioning capabilities, including a programmable gain amplifier (PGA), a 16-bit sigma-delta analog-to-digital converter (ADC), and a digital signal processor (DSP) for advanced signal processing.
  • Temperature Compensation: Equipped with an integrated temperature sensor, the device ensures precise pressure readings by compensating for temperature variations, which is critical in harsh automotive environments.
  • Diagnostic Functions: To ensure robust performance, the PGA400-Q1 features built-in diagnostic functions that monitor the health of the sensor system, including detection of sensor open and short circuits.
  • Communication Interface: The device supports multiple communication protocols, including a 2-wire (I2C-compatible) serial interface and a single-wire interface, enabling easy integration into existing automotive networks.
  • Programmability: With its embedded programmable flash memory, the PGA400-Q1 allows for on-the-fly reprogrammability and customization, making it adaptable to a wide range of pressure sensing applications.

Quality and Reliability

The PGA400-Q1 is designed to meet the stringent quality standards of the automotive industry, complying with the AEC-Q100 Grade 0 qualification. This ensures operation over an extended temperature range from -40°C to +150°C, making it suitable for the most demanding automotive conditions.

Applications

The versatility of the PGA400-Q1 makes it an ideal choice for various applications, including:

  • Automotive tire pressure monitoring systems (TPMS)
  • Engine and transmission pressure sensors
  • Brake system pressure sensors
  • Other industrial pressure sensing applications requiring high accuracy and reliability

With its combination of advanced features, the Texas Instruments PGA400-Q1 stands out as a robust and adaptable solution for precision pressure measurement in both automotive and industrial settings.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4975 $56.9850
13+ $7.7929 $101.3077
20+ $7.5493 $150.9860
28+ $7.3058 $204.5624
36+ $7.0623 $254.2428
48+ $6.3317 $303.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess