EN
  • EN
  • DE
  • IT

DS25BR440TSQX/NOPB

Part No DS25BR440TSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, ReDriver 4 Channel 3.125Gbps 40-WQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DS25BR440
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 296-44052-2, DS25BR440TSQX, 296-44052-1, -296-44052-1, DS25BR440TSQX-ND, DS25BR440TSQX/NOPB-ND, 296-44052-6, -296-44052-1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917415-DS25BR440TSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS25BR440TSQX/NOPB CAD Model

Description

The DS25BR440TSQX/NOPB is a robust, high-performance signal conditioning buffer from Texas Instruments, designed to extend the reach and improve the signal integrity of high-speed differential signals. This device is particularly well-suited for demanding applications that require reliable data transmission over long distances or through noisy environments.

Key Features

  • High-Speed Differential Buffer: The DS25BR440TSQX/NOPB is capable of supporting data rates up to 3.125 Gbps, making it ideal for high-speed data communication protocols.
  • Signal Conditioning: Equipped with programmable equalization and de-emphasis levels, it enhances signal quality by compensating for losses in PCB traces, cables, and connectors.
  • Low Power Consumption: This device is designed to be power-efficient, which is critical for high-speed applications and helps to reduce the overall power budget of the system.
  • Hot-Plug Capability: The DS25BR440TSQX/NOPB can handle hot-plugging of cables, which allows for easy maintenance and upgrades without needing to power down the system.
  • Industrial Temperature Range: It operates over an extended temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications

The DS25BR440TSQX/NOPB is versatile and can be used in a wide array of applications, including:

  • High-speed backplanes and cable extenders
  • Data center and enterprise networking equipment
  • Telecommunications infrastructure
  • Medical imaging and diagnostics equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS25BR440TSQX/NOPB is no exception. It is provided in a lead-free, environmentally friendly package and is compliant with RoHS standards. The device's part number includes "NOPB" (No Lead (Pb)), highlighting its lead-free construction.

Ordering Information

For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor. Ensure that the part number DS25BR440TSQX/NOPB is used when placing orders to receive the specific device described in this overview.

You May Also Be Interested in

Integrated Circuit Systems
Hot swappable IC and SMBus bus buffer
Lowest to $3.9235
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $80.7264
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $10.5123
Rochester Electronics
LINE TRANSCEIVER, 1 FUNC, 4 DRIV
Lowest to $7.0270
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $14.9921
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $15.3857
NXP / Nexperia
Hot swappable I2C-bus and SMBus bus buffer
Lowest to $3.9171
Texas Instruments
Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization and Output De-Emphasis
Lowest to $12.4323
Texas Instruments
Low Power Quad Channel Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver
Lowest to $24.7323

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9257 $59.5542
14+ $8.1442 $114.0188
22+ $7.8896 $173.5712
30+ $7.6352 $229.0560
38+ $7.3807 $280.4666
51+ $6.6172 $337.4772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,545 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess