EN
  • EN
  • DE

DS91M125TMAX

Part No DS91M125TMAX
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name DS91M125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869647-DS91M125TMAX
Ultra Librarian 3D Model Ultra Librarian DS91M125TMAX CAD Model

Description

Product Overview: DS91M125TMAX from Texas Instruments

The DS91M125TMAX is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed to facilitate point-to-point data transmission at high speeds. This device is a part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family, which is known for its robust data transmission capabilities in multipoint applications. The DS91M125TMAX is particularly suitable for applications that require high data throughput and signal integrity in noisy environments, such as industrial control systems, automotive networks, and telecommunications infrastructure.

Key Features

  • High Data Rates: The DS91M125TMAX supports data rates up to 125 Mbps, enabling efficient communication between devices without compromising speed.
  • Low Power Consumption: Designed for energy efficiency, this SerDes component operates with a minimal power draw, contributing to the overall power management of the system.
  • Robust Signal Integrity: With LVDS technology, it ensures high noise immunity and low electromagnetic interference (EMI), providing reliable data transmission even in electrically challenging environments.
  • Wide Operating Temperature: The device is built to perform over an extended temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.
  • Small Package Size: Available in a compact 48-pin TQFP (Thin Quad Flat Pack) package, the DS91M125TMAX saves valuable board space, which is crucial for modern, densely packed electronic systems.

Applications

The versatility of the DS91M125TMAX allows it to be used across various sectors. Some of the typical applications include:

  • Industrial automation and process control
  • Automotive infotainment and safety systems
  • Backplane and cable data communication
  • Telecommunications equipment
  • Networking gear and data centers

With its combination of high-speed data transfer, low power consumption, and robust performance, the DS91M125TMAX from Texas Instruments stands out as a reliable solution for complex data transmission challenges. Integrating this device into your system can significantly enhance communication efficiency and reliability, making it a valuable component in any high-speed data communication architecture.

You May Also Be Interested in

Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3858 $53.5432
10+ $10.9833 $109.8330
15+ $10.6400 $159.6000
20+ $10.2968 $205.9360
26+ $9.9536 $258.7936
34+ $8.9239 $303.4126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess