EN
  • EN
  • DE

PI3DPX1207B1ZHIEX

Part No PI3DPX1207B1ZHIEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY V-QFN3590-42
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000767-PI3DPX1207B1ZHIEX
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits(ICs)
Series ReDriver™
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 85°C (TA)
Input CML
Output CML
Ultra Librarian 3D Model Ultra Librarian PI3DPX1207B1ZHIEX CAD Model

Description

The PI3DPX1207B1ZHIEX is a high-performance, versatile signal switch from Diodes Incorporated, designed to cater to the growing demands of high-speed data and signal management in modern electronics. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the efficiency and performance of electronic systems.

Key Features

  • High-Speed Performance: The PI3DPX1207B1ZHIEX is designed to support extremely high data rates, making it an ideal choice for applications that require rapid data transfer and minimal signal degradation.
  • Multiple Channels: With multiple signal channels, this switch can manage several data streams simultaneously, providing flexibility and efficiency in complex systems.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, featuring low power consumption to help reduce the overall energy footprint of the systems in which it is used.
  • Signal Integrity: Maintaining signal integrity is crucial, and the PI3DPX1207B1ZHIEX ensures that signals are transferred with high fidelity, minimizing errors and distortion.
  • Compact Footprint: The small form factor of this component makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The versatility of the PI3DPX1207B1ZHIEX makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data servers and storage devices
  • Networking and telecommunication equipment
  • Advanced computing systems
  • Consumer electronics such as laptops, tablets, and smartphones
  • Industrial automation and control systems

Quality and Reliability

Diodes Incorporated ensures that each PI3DPX1207B1ZHIEX switch is manufactured to the highest quality standards, with rigorous testing and quality control measures in place to guarantee reliability and performance in even the most demanding environments.

Technical Specifications

For detailed technical specifications, please refer to the official datasheet and product documentation provided by Diodes Incorporated. The datasheet will offer comprehensive information regarding electrical characteristics, pin configurations, package details, and operational guidelines for the PI3DPX1207B1ZHIEX.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess