EN
  • EN
  • DE

DELL ASR-5805Z - ADAPTEC 5805 raid controller 512 MB

Part No DELL ASR-5805Z - ADAPTEC 5805 raid controller 512 MB
Manufacturer Dell
Catalog IT infrastructure Accessories
Description ADAPTEC 5805 raid controller 512 MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388347-DELL ASR-5805Z - ADAPTEC 5805 raid controller 512 MB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL ASR-5805Z - ADAPTEC 5805 raid controller 512 MB CAD Model

Description

The DELL ASR-5805Z, featuring the renowned Adaptec 5805 RAID controller, is a high-performance storage solution designed to enhance data integrity and performance in server environments. This RAID controller comes equipped with 512 MB of DDR2 cache memory, providing a significant buffer to speed up read/write operations across hard drives. It supports a broad range of RAID levels, including 0, 1, 5, 6, 10, 50, and 60, offering flexibility in configuring storage for optimal performance and redundancy. The ASR-5805Z can connect up to 8 SATA or SAS drives, allowing for considerable storage expansion and configuration options. This product is ideal for businesses looking to implement or upgrade their server's storage systems to achieve faster data access, improved server performance, and enhanced data protection. It's particularly suited for data-heavy applications such as databases, email servers, and virtual environments where data integrity and speed are critical.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess