EN
  • EN
  • DE

L78L18CD13TR

Part No L78L18CD13TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 18V 100MA 8SO / POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 18V
Current - Output 100mA
Current - Quiescent (Iq) 5.5mA
Current - Supply (Maximum) 6mA
PSRR 38dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series L78L18
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807240-L78L18CD13TR
Ultra Librarian 3D Model Ultra Librarian L78L18CD13TR CAD Model

Description

The L78L18CD13TR is a fixed output voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the L78L series, which are positive voltage regulators that offer a variety of fixed output voltages, making them suitable for a wide range of applications. The L78L18CD13TR specifically provides a stable 18V output with a maximum current of 100 mA.

Key Features

  • Output Voltage: Fixed at 18V, which is ideal for consistent performance in circuits that require a stable voltage supply.
  • Output Current: Capable of delivering up to 100 mA, suitable for low power applications such as powering small sensors, microcontrollers, and operational amplifiers.
  • Package: Supplied in a compact surface-mount package (SO-8), making it easy to integrate into space-constrained designs.
  • Thermal Overload Protection: Ensures the regulator is protected from damage due to excessive power dissipation and high temperatures.
  • Short Circuit Protection: Provides safety and reliability by protecting the device and the circuit from potential damage due to short circuits.
  • Low Dropout Voltage: Allows the regulator to maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • No External Components Required: Designed to work without the need for additional external components, simplifying circuit design and reducing overall system cost.

Applications

The L78L18CD13TR is versatile and can be used in a variety of electronic applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Power management solutions
  • Low power instrumentation
  • Embedded systems

With its reliable performance and protective features, the L78L18CD13TR from STMicroelectronics is an excellent choice for designers looking for a simple and efficient voltage regulation solution. Its robustness and ease of use make it a valuable component for maintaining stable operation in a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1109 $50.4595
1,100+ $0.0910 $100.1000
1,705+ $0.0882 $150.3810
2,345+ $0.0853 $200.0285
3,035+ $0.0825 $250.3875
4,060+ $0.0739 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess