EN
  • EN
  • DE

LTC4300A-1CMS8

Part No LTC4300A-1CMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209094-LTC4300A-1CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300A-1CMS8 CAD Model

Description

Product Overview: LTC4300A-1CMS8

The LTC4300A-1CMS8 is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, that serves as a hot-swappable 2-wire bus buffer. This device is engineered to enhance system reliability and provide seamless operation when electronic boards are inserted or removed from live backplanes. The LTC4300A-1CMS8 is housed in a compact MSOP-8 package, making it an ideal choice for space-constrained applications.

Key Features

  • Hot Swap Capability: The LTC4300A-1CMS8 allows for the hot swapping of boards without causing glitches or data corruption on the I²C bus. This feature is crucial for systems that require maintenance or upgrades without powering down.
  • Stuck Bus Recovery: To ensure the integrity of the I²C bus, the device comes with a stuck bus recovery feature that detects and resolves data and clock line lock-up without user intervention.
  • Level Translation: The device can also perform level translation between devices of different voltages, allowing for the seamless integration of 2.5V, 3.3V, or 5V devices on the same bus.
  • Prevents Backplane Corruption: The LTC4300A-1CMS8 is designed to prevent SDA and SCL corruption during live board insertion and removal in backplane applications.
  • High Noise Margin: With its built-in rise time accelerators, the device offers a high noise margin, ensuring robust operation in noisy environments.

Applications

The LTC4300A-1CMS8 is versatile and can be used in a wide range of applications, including:

  • Server and storage systems with hot-swappable components.
  • Telecommunications equipment that requires high availability and maintenance without downtime.
  • Industrial systems that benefit from on-the-fly upgrades or replacements.
  • Medical devices where reliability and uninterrupted operation are critical.

This product from Linear Technology is a testament to the company's commitment to innovation and reliability in the field of integrated circuit design. The LTC4300A-1CMS8 is an essential component for any system that demands high-reliability I²C communications and the flexibility of hot-swappable capabilities.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9739 $54.7129
25+ $4.0812 $102.0300
38+ $3.9537 $150.2406
53+ $3.8261 $202.7833
68+ $3.6986 $251.5048
91+ $3.3160 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess