EN
  • EN
  • DE

RB480STE61

Part No RB480STE61
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOD-523
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 755910-RB480STE61
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB480STE61 CAD Model

Description

The RB480STE61 is a Schottky barrier diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications where low forward voltage drop and fast recovery times are critical. It is commonly used in DC-DC converters, freewheeling diodes, and reverse polarity protection circuits.

Applications:

  • DC-DC converters: Improving efficiency and reducing switching losses.
  • Freewheeling diodes: Protecting inductive loads from voltage spikes.
  • Reverse polarity protection: Preventing damage from incorrect power supply connections.
  • High-speed switching circuits: Enabling fast switching speeds.
  • Solar panel bypass diodes: Preventing hot spots and improving overall panel efficiency.

Features:

  • Low Forward Voltage Drop (Vf): Minimizes power loss and improves efficiency.
  • Fast Recovery Time (trr): Enables high-speed switching.
  • Small Package: Suitable for compact designs.
  • High Surge Current Capability: Withstands transient current spikes.
  • Low Leakage Current: Reduces power consumption.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Faster Switching Speeds: Fast recovery time enables high-frequency operation.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Robust Performance: High surge current capability provides protection against transient events.
  • Reduced Power Consumption: Low leakage current minimizes power loss.

Additional Details:

The RB480STE61 has a typical forward voltage (Vf) that is significantly lower than that of a standard silicon diode, reducing power loss in switching applications. Its fast reverse recovery time (trr) allows it to switch quickly between conducting and non-conducting states, which is crucial for high-frequency operation. The small package minimizes board space, making it suitable for modern electronic devices. It can withstand high surge currents, protecting the circuit from transient events. The device also has low leakage current, reducing power consumption in standby mode. Proper heat sinking may be necessary to maintain the device within its operating temperature range. The RB480STE61 is commonly used in various power management and switching applications and is typically RoHS compliant. This schottky diode is typically used in mobile phones, laptops, and other portable electronic devices.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess