EN
  • EN
  • DE

TL062BCD

Part No TL062BCD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Amplifier Type J-FET
Slew Rate 3.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 2mV
Supply Current 200μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 6V ~ 36V, ±3V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TL062
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1267863-TL062BCD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL062BCD CAD Model

Description

STMicroelectronics TL062BCD Low-Power JFET-Input Operational Amplifiers

The TL062BCD from STMicroelectronics is a high-performance, low-power dual operational amplifier integrated circuit, designed to offer a perfect balance of efficiency and precision in a wide range of electronic applications. This device utilizes JFET (Junction Field-Effect Transistor) input stages to provide high input impedance coupled with low input bias and offset currents, making it an excellent choice for applications requiring low power consumption without sacrificing accuracy.

Key Features

  • Low Power Consumption: The TL062BCD is optimized for low-voltage, low-power operations, making it ideal for battery-powered devices and energy-saving applications.
  • High Input Impedance: JFET input stage provides a high input impedance, ensuring minimal loading on the input signal source.
  • Low Input Bias and Offset Currents: With its JFET technology, the TL062BCD boasts low input bias and offset currents, enhancing the accuracy of amplification and signal conditioning tasks.
  • Wide Common-Mode and Differential Voltage Ranges: The operational amplifier can handle a wide range of input voltages, offering flexibility across different use cases.
  • Low Noise: The device exhibits low noise performance, which is critical for audio applications and precision instrumentation.
  • High Slew Rate: Fast slew rate enables the operational amplifier to respond quickly to changes in the input signal, suitable for high-speed signal processing.

Applications

The TL062BCD is versatile and can be used in various electronic circuits, including:

  • Audio processing equipment
  • Analog filters
  • Signal conditioning
  • Sensor amplification
  • Active filters
  • Sample and hold circuits
  • DC gain blocks

STMicroelectronics packages the TL062BCD in a compact SO-8 package, which is suitable for space-constrained applications. The combination of low power consumption, high input impedance, and precision makes the TL062BCD a reliable and efficient choice for designers looking to optimize their analog circuitry. Whether for professional audio, instrumentation, or general-purpose amplification, the TL062BCD operational amplifier is engineered to deliver high performance while minimizing power draw.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or consult the TL062BCD datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0108 $50.5400
125+ $0.8294 $103.6750
190+ $0.8035 $152.6650
260+ $0.7776 $202.1760
335+ $0.7517 $251.8195
450+ $0.6739 $303.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess