The SN74LS03M, manufactured by ON Semiconductor, is a high-performance, quad 2-input NAND gate integrated circuit that belongs to the 74LS logic family. This device is designed for use in a wide range of digital applications where low power consumption and high efficiency are required. The SN74LS03M is a fundamental component in digital systems, providing the basic logic operation required to implement complex logical functions and algorithms.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package Type: SOIC-14
- Operating Voltage: 4.75V to 5.25V
- Input Voltage: 2V (Max)
- High-Level Output Current: -0.4mA
- Low-Level Output Current: 8mA
- Propagation Delay Time: 15ns at 5V
- Operating Temperature Range: 0°C to 70°C
- Technology: TTL
Applications
The SN74LS03M is versatile and can be used in various applications, including:
- Logic circuit design and implementation
- Computational logic in microprocessors and microcontrollers
- Signal processing
- Control systems
- Instrumentation
- Function generators
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The SN74LS03M is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field. This device is RoHS compliant, reflecting the company's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.
Conclusion
The SN74LS03M from ON Semiconductor is an essential building block for digital logic circuits, offering designers a reliable and efficient solution for implementing NAND functions. Its compatibility with the 74LS logic family and adherence to industry standards make it a valuable component for a broad range of electronic applications.