EN
  • EN
  • DE

BU9437AKV-E2

Part No BU9437AKV-E2
Manufacturer Rohm Semiconductor
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL AUDIO DECODER 64-VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (10x10)
Manufacturer Rohm Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-VQFP (10x10)
Family Name BU9437A
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BU9437AKV-E2CT, BU9437AKVE2, BU9437AKV-E2DKR, BU9437AKV-E2TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913752-BU9437AKV-E2
Ultra Librarian 3D Model Ultra Librarian BU9437AKV-E2 CAD Model

Description

The BU9437AKV-E2 is an audio decoder IC desktop audio, MP3, USB with a 64-VQFP (10x10) package.

  • Manufacturer: Rohm Semiconductor
  • ECCN: EAR99
  • Supply and demand status: balanced
  • Part status: obsolete
  • Packaging: reel-TR package
  • Quantity per package: 1000
  • Package: 64-LQFP
  • Mounting: surface
  • MSL level: 3 (168 hours)
  • HTSUS code: 8542.39.0001
  • Other part numbers: BU9437AKV-E2CT, BU9437AKVE2, BU9437AKV-E2DKR, and BU9437AKV-E2TR

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3277 $66.6554
5+ $27.3458 $136.7290
7+ $26.4913 $185.4391
10+ $25.6368 $256.3680
12+ $24.7821 $297.3852
16+ $22.2185 $355.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess