EN
  • EN
  • DE
  • IT

CS8101YTHA5

Part No CS8101YTHA5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 140μA to 20mA
PSRR 75dB (120Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 100mA
Mounting Through Hole
Case / Package TO-220-5 Horizontal
Win Source Part Number 134599-CS8101YTHA5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS8101YTHA5 CAD Model

Description

The CS8101YTHA5 is a high-performance, automotive-grade voltage regulator integrated circuit (IC) from the reputable manufacturer ON Semiconductor. This precision-engineered component is designed to meet the rigorous demands of automotive applications, providing a stable and reliable power source for microcontrollers and other sensitive electronic devices within a vehicle's electronic system.

Key Features

  • Output Voltage Precision: The CS8101YTHA5 offers a tight output voltage precision, which is crucial for the stability and performance of automotive electronics.
  • Low Dropout Voltage: This regulator operates with a low dropout voltage, ensuring efficient power conversion even when the input voltage is close to the output voltage level.
  • High Output Current: Capable of delivering a high output current, the CS8101YTHA5 can power a wide range of devices, making it extremely versatile.
  • Thermal Protection: The IC includes thermal protection features to prevent overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: With built-in short circuit protection, the CS8101YTHA5 safeguards itself and the connected load from potential damage due to circuit malfunctions.

Applications

The CS8101YTHA5 is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As an automotive-grade product, the CS8101YTHA5 is manufactured to the highest quality standards and is AEC-Q100 qualified. It is designed to withstand the harsh conditions of the automotive environment, including temperature extremes, vibration, and electrical transients.

Package and Availability

The CS8101YTHA5 is available in a compact, surface-mount package that is suitable for space-constrained applications. Its availability is supported by ON Semiconductor's global distribution network, ensuring prompt delivery for automotive manufacturers and suppliers.

You May Also Be Interested in

Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4128
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $11.0868
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess