The SG7808AT from Microchip Technology is a robust and reliable series of voltage regulators designed to offer a stable power supply for a wide range of applications. This product is a testament to Microchip's commitment to providing high-quality components that meet the stringent requirements of the electronics industry.
Key Features
- Fixed Output Voltage: The SG7808AT provides a fixed output voltage, which ensures a stable and consistent power supply for your devices.
- High Current Output: With the capability to deliver high current output, this voltage regulator can support devices that require more power, making it versatile for various applications.
- Thermal Overload Protection: The built-in thermal overload protection feature prevents the device from overheating, thereby ensuring reliability and a longer operational life.
- Short Circuit Protection: The SG7808AT is equipped with short circuit protection to safeguard your electronic circuits from potential damage due to unexpected short circuits.
- Low Dropout Voltage: The low dropout voltage characteristic of this regulator means it can maintain regulation with a smaller input-to-output voltage differential, improving efficiency.
Applications
The SG7808AT is suitable for a variety of applications, including:
- Consumer Electronics
- Telecommunication Systems
- Automotive Electronics
- Industrial Control Systems
- Power Management Solutions
Product Specifications
The SG7808AT offers the following specifications:
- Output Voltage: Fixed at 8V
- Output Current: Up to 1.5A
- Package Type: TO-220
- Operating Temperature Range: -40°C to +125°C
Microchip Technology's SG7808AT stands out as a reliable voltage regulator, ensuring that your electronic devices operate smoothly with a consistent power supply. Its protection features and high current output make it a go-to choice for engineers looking for a dependable power management solution.