EN
  • EN
  • DE

LP2985-50DBVTG4

Part No LP2985-50DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056248-LP2985-50DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-50DBVTG4 CAD Model

Description

Product Overview: LP2985-50DBVTG4

The LP2985-50DBVTG4 is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage regulation and stability. This LDO is capable of delivering a continuous output current of up to 150 mA while maintaining a low dropout voltage, making it ideal for battery-powered devices and other applications where power efficiency is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, suitable for a wide range of applications, including microcontrollers, analog circuits, and digital interfaces.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP2985-50DBVTG4 ensures precise voltage regulation for sensitive electronic components.
  • Low Dropout: The LDO offers a low dropout performance, typically 280 mV at full load, which enhances power efficiency and allows operation closer to the battery end-of-life.
  • Low Quiescent Current: It features a low quiescent current of typically 850 µA, which is beneficial for battery life extension in portable devices.
  • Thermal Shutdown and Current Limit: The device includes built-in thermal shutdown and current limit features to protect against over-current and overheating conditions.
  • Fast Transient Response: The LP2985-50DBVTG4 is designed to provide a fast transient response, which is essential for applications with rapidly changing loads.
  • Small Form Factor: The regulator is available in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The LP2985-50DBVTG4 is versatile and can be used in various applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN and Bluetooth® Modules
  • Handheld Instruments
  • GPS Devices
  • Other Battery-Powered Devices

Reliability and Quality

As with all Texas Instruments products, the LP2985-50DBVTG4 is manufactured to the highest quality standards, ensuring reliable performance in a range of environmental conditions. It is an ideal choice for designers looking for a robust voltage regulation solution with a compact footprint.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1109 $50.4595
965+ $0.1039 $100.2635
1,495+ $0.1004 $150.0980
2,145+ $0.0933 $200.1285
2,785+ $0.0898 $250.0930
3,480+ $0.0863 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,160 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess