EN
  • EN
  • DE

TDP0604RNQR

Part No TDP0604RNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DP++ 6-GBPS HDMI 2.0 REDRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000370-TDP0604RNQR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Interface- Signal Buffers, Repeaters, Splitters
Package Tape & Reel (TR) Cut Tape (CT)
Type Buffer, ReDriver
Applications DisplayPort, HDMI
Voltage - Supply 3V ~ 3.6V, 3.135V ~ 3.465V
Operating Temperature 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Ultra Librarian 3D Model Ultra Librarian TDP0604RNQR CAD Model

Description

The TDP0604RNQR is a high-performance, precision integrated circuit from Texas Instruments, specifically designed for a wide range of applications requiring accurate timing and pulse generation. This versatile device is an excellent choice for designers looking to implement timing solutions in their digital and mixed-signal projects.

Key Features

  • High Precision: The TDP0604RNQR offers exceptional timing accuracy, ensuring reliable synchronization and timing control in critical applications.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered and energy-efficient systems.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring stable performance in various environmental conditions.
  • Robust Design: The TDP0604RNQR is built to withstand harsh industrial environments, providing a robust solution for demanding applications.
  • Flexible Voltage Operation: The device supports a range of supply voltages, affording designers flexibility in system power design.
  • Small Package Footprint: Its compact packaging enables integration into space-constrained applications without sacrificing performance.

Applications

The TDP0604RNQR is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • High-speed digital signal processing
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TDP0604RNQR is no exception. Manufactured using state-of-the-art processes, the device meets strict industry standards for performance and longevity. Whether you're developing consumer electronics or industrial-grade equipment, you can trust the TDP0604RNQR to deliver consistent, reliable operation over the life of your product.

Ordering Information

The TDP0604RNQR is available for order through Texas Instruments' distribution network. For detailed product specifications, application notes, and ordering information, please visit the Texas Instruments website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4774 $62.3870
10+ $10.2379 $102.3790
16+ $9.9180 $158.6880
21+ $9.5980 $201.5580
27+ $9.2781 $250.5087
37+ $8.3183 $307.7771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,442 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess