EN
  • EN
  • DE

PI2EQX3201BZFE

Part No PI2EQX3201BZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 2CH 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Maximum) 3.2Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 1.5V, 1.8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x5)
Family Part Number PI2EQX3201
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 711660-PI2EQX3201BZFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX3201BZFE CAD Model

Description

Introducing the PI2EQX3201BZFE from Diodes Incorporated

The PI2EQX3201BZFE is a high-performance, low-power single-lane USB 3.2 Gen 1 ReDriver™ with equalization and emphasis, designed by Diodes Incorporated to enhance signal integrity by conditioning the signals through lossy channels like long PCB traces or cables. This product is an ideal solution for system designers looking to extend the reach and robustness of high-speed data interfaces.

Key Features

  • Signal Conditioning: The ReDriver technology integrates both equalization and emphasis to correct for ISI (Inter-Symbol Interference) distortion, ensuring clear and reliable data transmission over extended distances.
  • High Data Rate Support: With support for data rates up to 5Gbps, the PI2EQX3201BZFE is well-suited for USB 3.2 Gen 1 applications, providing fast and efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, making it an excellent choice for power-sensitive applications.
  • Programmable Equalization and Emphasis: The device features programmable settings that allow for fine-tuning of signal characteristics to match specific channel requirements.
  • Small Form Factor: Housed in a compact package, the PI2EQX3201BZFE saves valuable board space and is ideal for space-constrained applications.

Applications

The PI2EQX3201BZFE is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Tablets and Mobile Devices
  • Docking Stations
  • USB Hubs and Peripherals
  • Data Storage Devices
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI2EQX3201BZFE is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a wide range of electronic devices.

Whether you're a system designer or an electronics hobbyist, the PI2EQX3201BZFE from Diodes Incorporated is the perfect solution for overcoming signal integrity challenges in your high-speed USB applications.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,691 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess