EN
  • EN
  • DE

PCA9514DP

Part No PCA9514DP
Manufacturer Integrated Circuit Systems
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Hot swappable IC and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1235909-PCA9514DP
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9514DP CAD Model

Description

The PCA9514DP is a hot swappable I2C-bus and SMBus bus buffer that allows extension of the I2C-bus by buffering both the clock (SCL) and data (SDA) lines. This enables the connection of more devices on the bus or allows the bus to be extended over a longer distance. The PCA9514DP incorporates precharge circuitry that precharges the I2C-bus capacitance during connection, minimizing disturbances to the connected I2C buses.

Applications

  • I2C bus extension
  • SMBus bus extension
  • Hot-swappable systems
  • Server systems
  • Telecommunications equipment
  • Networking equipment
  • Industrial control systems

Features

  • Bi-directional buffer for I2C and SMBus
  • Supports I2C Standard-mode, Fast-mode, and Fast-mode Plus
  • Hot swappable functionality
  • Precharge circuitry to minimize bus disturbances during connection
  • Operating voltage: 3.0 V to 5.5 V
  • Operating temperature: -40 °C to +85 °C
  • Package: 8-pin DIP, SOIC, TSSOP
  • Logic Level: mixed mode - translates between voltage levels

Benefits

  • Extends the I2C-bus length and allows for more devices on the bus
  • Minimizes bus disturbances during hot-swapping, ensuring system stability
  • Simplifies system design by providing a reliable I2C-bus buffering solution
  • Improves system performance by allowing for faster I2C-bus speeds

Additional Details

The PCA9514DP's hot swappable functionality allows devices to be safely connected or disconnected from the I2C-bus while the system is powered on. This feature is especially useful in server and telecommunications applications where uptime is critical. The integrated precharge circuitry minimizes the voltage spikes that can occur during connection, preventing damage to the connected devices. The device is available in various package options to suit different application requirements. It also provides voltage level translation.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5031 $59.5527
41+ $2.8736 $117.8176
63+ $2.7847 $175.4361
86+ $2.6946 $231.7356
111+ $2.6045 $289.0995
149+ $2.3354 $347.9746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess