EN
  • EN
  • DE

MAX4885ETJ

Part No MAX4885ETJ
Manufacturer Maxim Integrated
Description Complete VGA 1:2 or 2:1 Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213991-MAX4885ETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4885ETJ CAD Model

Description

Maxim Integrated MAX4885ETJ DisplayPort Switch

The Maxim Integrated MAX4885ETJ is a highly integrated DisplayPort (DP) switch designed to route high-speed digital video signals. It is an ideal solution for advanced digital display applications such as KVM (Keyboard, Video, Mouse) switches, monitors, docking stations, and video hubs. With its compact 32-pin TQFN package, the MAX4885ETJ offers a space-saving solution for modern electronics where board real estate is at a premium.

This device supports the high-bandwidth requirements of DisplayPort 1.2, allowing for the transmission of 4K video at refresh rates up to 60Hz, and is fully compliant with DisplayPort and High-Definition Content Protection (HDCP) standards. The MAX4885ETJ is capable of switching two differential DP lanes (four channels) between two sets of source or sink devices. This feature enables the user to connect multiple devices to a single display or to share a single source device with multiple displays.

The MAX4885ETJ is designed with low on-capacitance and on-resistance, which ensures minimal signal attenuation, providing a clear and stable video signal even at high data rates. The integrated electrostatic discharge (ESD) protection circuits safeguard the device from potential damage due to static discharge, enhancing its durability and reliability in various operating environments.

Featuring an automatic power-down mode, the MAX4885ETJ helps conserve power when not in active use, making it an energy-efficient choice for eco-conscious designs. The switch can be controlled via an I2C-compatible interface, allowing for easy integration with a microcontroller or processor for dynamic switching control.

Overall, the Maxim Integrated MAX4885ETJ is a versatile and high-performance solution for managing DisplayPort signals in a variety of applications. With its high data throughput, compliance with current standards, and compact design, it is well-suited for manufacturers looking to create cutting-edge digital display products.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,133 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess