EN
  • EN
  • DE

SN74HCT32

Part No SN74HCT32
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254767-SN74HCT32
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HCT32 CAD Model

Description

The SN74HCT32 device from Texas Instruments is a high-performance, quadruple 2-input OR gate integrated circuit that operates at a voltage range of 4.5V to 5.5V. This versatile component is designed for use in a wide range of digital applications, including computers, data processing, and control systems.

Featuring the high noise immunity and low power consumption characteristic of CMOS devices, the SN74HCT32 also provides a TTL interface, allowing for easy integration with existing TTL-based systems. The chip is designed to support the 4.5V to 5.5V VCC operation, with inputs and outputs that are fully compatible with LSTTL outputs, thus ensuring a seamless and reliable operation within mixed-technology environments.

The SN74HCT32 comes in a variety of package options, including the compact SOIC (Small Outline Integrated Circuit) and the DIP (Dual In-line Package), providing flexibility for different PCB layouts and design considerations. With its industry-standard pinout, the device is easy to incorporate into a wide array of designs without the need for significant board rework or redesign.

Key features of the SN74HCT32 include:

  • High-impedance CMOS input for minimal loading
  • Output drive capability: 10 LSTTL loads
  • Typical tpd = 11 ns
  • ±4-mA output drive at 5 V
  • Low power consumption: 20-μA max ICC

Moreover, the device supports balanced propagation delays and transition times, ensuring reliable and predictable logic signaling for high-speed applications. The SN74HCT32 is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature extremes are a concern.

With its robust design, compatibility with multiple logic families, and industry-proven reliability, the SN74HCT32 from Texas Instruments stands out as an essential component for designers seeking to create efficient and flexible digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toko America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2482 $50.8810
495+ $0.2037 $100.8315
765+ $0.1973 $150.9345
1,050+ $0.1910 $200.5500
1,355+ $0.1846 $250.1330
1,815+ $0.1655 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess