The FGPF4636TU is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to offer superior switching performance and high reliability, which makes it an ideal choice for a wide range of power applications.
Key Features
- High Current Capability: The FGPF4636TU is capable of handling high current, which is essential for applications that demand high power density.
- Low Saturation Voltage: The device has a low collector-emitter saturation voltage, resulting in reduced power losses and improved efficiency.
- Fast Switching Speed: With its fast switching characteristics, the FGPF4636TU can operate at higher frequencies, which is beneficial for improving power conversion efficiency.
- Co-Packaged with Free Wheeling Diode: The IGBT comes co-packaged with a soft recovery anti-parallel diode, providing a convenient and compact solution for power circuits.
Applications
The FGPF4636TU is well-suited for a variety of applications that require efficient power control and conversion. Some of the typical applications include:
- Motor Drives
- Uninterruptible Power Supplies (UPS)
- Power Inverters
- Switch Mode Power Supplies (SMPS)
- Induction Heating
- Renewable Energy Inverters
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CE)
460V
Collector Current (I<sub>C)
30A
Power Dissipation (P<sub>D)
87W
Operating Temperature
-55°C to +150°C
The FGPF4636TU from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and technical excellence ensure that it meets the stringent requirements of modern electronic applications.