EN
  • EN
  • DE

74LVC32245AEC

Part No 74LVC32245AEC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 32-bit bus transceiver with direction pin; 5 V tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132969-74LVC32245AEC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC32245AEC CAD Model

Description

Product Overview: 74LVC32245AEC by NXP Semiconductors

The 74LVC32245AEC is a versatile 32-bit transceiver from NXP Semiconductors, designed with the modern electronics engineer in mind. This high-performance integrated circuit is part of the LVC family, which stands for Low Voltage CMOS. The device operates at a voltage range of 1.2V to 3.6V, making it an ideal choice for low-power applications that require efficient operation and compatibility with higher voltage systems.

Featuring a bidirectional interface, the 74LVC32245AEC allows for the transmission and reception of data on a 32-bit bus. This makes it suitable for interfacing with microprocessors or microcontrollers in a wide range of applications, from consumer electronics to industrial control systems. The transceiver is equipped with bus hold functionality, which maintains the last active state of the bus if the input is left floating, providing additional stability in your circuit design.

The 74LVC32245AEC is also characterized by its high-speed performance. It is capable of supporting data transfer rates that are necessary for high-speed signal processing, making it a reliable choice for critical communication channels. The device's low power consumption and high noise immunity are attributed to its LVC technology, which ensures that it performs optimally in environments with electrical noise.

Additional features of the 74LVC32245AEC include its robust ESD protection, which safeguards the device against electrostatic discharges, and its latch-up performance that meets the JESD78 Class II level B standard. This transceiver also supports live insertion and extraction, allowing for maintenance and upgrades without the need to power down the entire system.

Available in a 96-pin plastic BGA package, the 74LVC32245AEC is designed for surface mount technology (SMT), which facilitates a compact and reliable assembly process. It is compliant with JEDEC standard no. 7A requirements, ensuring compatibility with a wide range of industrial standards.

Whether you are designing a complex digital system or looking for a reliable transceiver for high-speed data transfer, the 74LVC32245AEC from NXP Semiconductors is an excellent choice that combines performance, power efficiency, and durability.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5082 $60.5902
26+ $4.5195 $117.5070
40+ $4.3786 $175.1440
55+ $4.2365 $233.0075
71+ $4.0956 $290.7876
95+ $3.6717 $348.8115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess