EN
  • EN
  • DE

DS15BR400TSQ

Part No DS15BR400TSQ
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name DS15BR400
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS15BR400TSQCT, DS15BR400TSQDKR, DS15BR400TSQTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869423-DS15BR400TSQ
Ultra Librarian 3D Model Ultra Librarian DS15BR400TSQ CAD Model

Description

The DS15BR400TSQ from Texas Instruments is a robust, high-performance differential signal repeater designed for applications that require high-speed data transmission over printed circuit boards or cables. This device is part of the Texas Instruments high-speed interface family and offers a seamless solution for managing and boosting signals in complex systems.

Key Features

  • High-Speed Performance: The DS15BR400TSQ is capable of supporting data rates up to 3.125 Gbps, making it suitable for high-speed data applications such as Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Signal Conditioning: With its integrated signal conditioning features, the device can reduce intersymbol interference (ISI) and compensate for losses in the transmission medium, ensuring signal integrity over extended distances.
  • Low Power Consumption: Designed with power efficiency in mind, the DS15BR400TSQ operates with minimal power dissipation, which is critical for thermal management in densely packed systems.
  • Programmable Equalization and De-Emphasis: It provides programmable input equalization and output de-emphasis to optimize performance over a variety of media types.
  • Hot-Plug Capability: The DS15BR400TSQ supports hot-plugging, allowing for the connection and disconnection of devices without the need to power down the system.
  • Flexible I/O: The device is compatible with various CML, LVDS, and LVPECL levels, offering versatility in interfacing with different logic families.

Applications

The DS15BR400TSQ is ideal for use in a range of applications that demand high-speed data transmission and signal integrity. It is commonly used in:

  • Data centers and high-performance computing
  • Telecommunications equipment
  • Networking switches and routers
  • Industrial control systems
  • Medical imaging and diagnostics equipment

Quality and Reliability

As with all Texas Instruments products, the DS15BR400TSQ is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. It is available in a compact 40-WQFN package, making it suitable for space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess