EN
  • EN
  • DE

PCA9514DP,118

Part No PCA9514DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 120069-PCA9514DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9514DP,118 CAD Model

Description

Product Overview

The PCA9514DP,118 is a robust, high-quality integrated circuit (IC) developed by NXP Semiconductors. This IC is designed specifically for I²C-bus and SMBus applications, providing a hot-swappable, 2-wire bus buffer with an array of features to ensure reliable communication even in challenging environments.

Key Features

  • 5V Tolerant I/Os: The PCA9514DP,118 has 5V tolerant I/O ports despite operating at a supply voltage range of 2.3V to 3.6V. This makes it compatible with legacy systems without the need for level shifters.
  • Hot-Swap Capability: This IC allows live board insertion and removal from an I²C-bus without corrupting the data flow on the bus, thanks to its built-in hot-swap feature.
  • No Glitch on Power-up: The device ensures that the I²C-bus lines are stable and free of glitches during power-up, contributing to the integrity of the communications.
  • Low Standby Current: The PCA9514DP,118 is optimized for low power consumption with a standby current of only 5µA, making it suitable for power-sensitive applications.
  • Flow-Through Pinout: A flow-through pinout design simplifies PCB layout by aligning the input and output connections in a direct path.

Applications

The PCA9514DP,118 is ideal for a variety of applications where robust I²C or SMBus communication is essential. It is particularly well-suited for:

  • Hot board insertion and/or removal in servers, routers, and telecom equipment.
  • Systems requiring a buffer to increase fan-out, extend bus length, or provide capacitance buffering.
  • Applications that interface with multiple voltage levels or require 5V tolerant I/Os.

Package and Quality

The PCA9514DP,118 comes in a TSSOP-8 package, which is a thin shrink small outline package with 8 leads. This compact form factor is advantageous for space-constrained applications. NXP's commitment to quality ensures that this product meets high standards for reliability and performance, making it a trusted choice for critical communication tasks.

With its blend of features, the PCA9514DP,118 from NXP Semiconductors stands out as a versatile and reliable component for enhancing I²C-bus and SMBus systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess