EN
  • EN
  • DE

LTC4304CDD#TRPBF

Part No LTC4304CDD#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 3.3V/5V Automotive 10-Pin DFN EP T/R / IC ACCELERATOR I2C HOTSWAP 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 6mA
Operating Temperature Range 0°C ~ 70°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784058-LTC4304CDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4304
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4304CDD#TRPBF CAD Model

Description

Product Overview: LTC4304CDD#TRPBF

The LTC4304CDD#TRPBF is a high-performance hot-swappable 2-wire bus buffer from Linear Technology that provides an ideal solution for applications requiring the extension and protection of bus lines. It is designed to enhance system reliability and increase the drive capability of I2C systems, allowing more devices on the bus and longer trace lengths.

Key Features

  • Hot-Swappable Interface: This feature allows devices to be inserted into or removed from a live backplane without powering down the system, minimizing downtime and service disruption.
  • 2-Wire Bus Buffer: The LTC4304CDD#TRPBF is designed to buffer a 2-wire bus, which ensures signal integrity in complex systems with multiple masters and slaves or in long bus lines.
  • Capacitance Buffering: It allows extension of the I2C bus by buffering both the data (SDA) and the clock (SCL) lines, effectively isolating bus capacitance to allow longer trace lengths and more connected devices.
  • Level Translation: The device also provides level translation between different logic levels, allowing for a seamless interface between devices operating at different voltages.
  • Low Operating Voltage: It operates from a 2.2V to 5.5V supply voltage, making it suitable for a wide range of applications.
  • Rise Time Accelerators: These accelerators are included to improve the rise time of bus signals, which is particularly beneficial for heavily loaded buses.
  • Stuck Bus Recovery: An invaluable feature that attempts to unclog a stuck bus by generating clock pulses, thus allowing normal communication to resume without manual intervention.
  • Flow-Through Pinout: The LTC4304CDD#TRPBF's flow-through design simplifies PCB layout by maintaining the same bus pinout on both sides of the device.

Applications

This device is ideal for a variety of applications where bus buffering and extension are required. It is particularly useful in systems with multiple I2C devices, such as servers, networking equipment, and telecommunication systems. Moreover, its ability to support hot-swapping makes it perfect for systems that require maintenance or upgrades without system shutdown.

Quality and Reliability

Linear Technology ensures that the LTC4304CDD#TRPBF meets the highest quality and reliability standards. The device is available in a 10-lead DFN package, providing a compact and robust solution for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess