EN
  • EN
  • DE

BUF12840AIRGET

Part No BUF12840AIRGET
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 12CH GAMMA BUFFER 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 12
Supply Voltage - Operating 9 V to 20 V
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1025096-BUF12840AIRGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF12840AIRGET CAD Model

Description

The BUF12840AIRGET from Texas Instruments is a precision, high-speed, digitally-controlled buffer and gain amplifier designed to meet the rigorous demands of high-performance data acquisition and signal processing systems. This integrated circuit (IC) is part of Texas Instruments' extensive portfolio of buffer amplifiers that provide industry-leading performance in terms of accuracy, speed, and power consumption.

Key Features

  • Programmable Gain: The BUF12840AIRGET features a programmable gain range, which can be set via a serial interface, allowing for greater flexibility in signal conditioning.
  • High-Speed Operation: With its high-speed data acquisition capabilities, this product is ideal for applications requiring fast and precise signal processing.
  • Low Distortion: The device offers low harmonic distortion and noise, ensuring signal integrity is maintained throughout the signal chain.
  • Multiple Channels: The BUF12840AIRGET provides multiple buffered channels, making it suitable for parallel processing of several input signals.

Applications

This versatile buffer amplifier is suitable for a variety of applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Professional audio equipment
  • Communications infrastructure

Technical Specifications

The BUF12840AIRGET boasts a wide range of technical specifications that make it a top choice for engineers and designers:

  • Supply Voltage: Operates on a single supply voltage, providing ease of integration into various system architectures.
  • Temperature Range: Designed to operate over an extended temperature range, ensuring reliability in varying environmental conditions.
  • Package: Available in a compact, surface-mount package that is suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BUF12840AIRGET is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding applications. With Texas Instruments' expertise in analog IC technology, you can expect this product to deliver excellent performance and contribute to the efficiency and precision of your electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5139 $51.0834
15+ $6.9858 $104.7870
23+ $6.7675 $155.6525
31+ $6.5492 $203.0252
40+ $6.3309 $253.2360
53+ $5.6760 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,255 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess