EN
  • EN
  • DE

STM32F437VIT7

Part No STM32F437VIT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F437
Other Names 497-16772
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262805-STM32F437VIT7
Ultra Librarian 3D Model Ultra Librarian STM32F437VIT7 CAD Model

Description

STM32F437VIT7 Microcontroller - STMicroelectronics

The STM32F437VIT7 is a high-performance microcontroller from STMicroelectronics, part of the industry-leading STM32F4 series. This advanced microcontroller is designed to offer the best balance between performance, power consumption, and integration, making it an excellent choice for a wide range of applications including industrial control, medical equipment, and complex IoT devices.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at a frequency of up to 168 MHz.
  • Memory: Equipped with 1.5 Mbytes of Flash memory and 256+4 Kbytes of SRAM, allowing for robust program and data storage.
  • Connectivity: Offers a rich set of peripherals for connectivity, including USB OTG HS/FS, Ethernet, CAN, serial audio interface, and multiple SPI/I2C/USART interfaces.
  • Advanced Graphics: With an LCD parallel interface, Chrom-ART Accelerator™, and hardware JPEG codec, it supports complex and dynamic graphical user interfaces.
  • Power Efficiency: Features several power-saving modes, including a low-power run mode and a standby mode with RTC and backup registers.
  • High-Resolution Timer: A 168 MHz high-resolution timer provides precise timing for control applications.
  • Security: Includes a hardware cryptographic acceleration cell for increased data security and a true random number generator (TRNG).
  • Analog: Integrates 3x 12-bit ADCs, 2x DACs, and a temperature sensor to handle analog functions with ease.
  • Development Support: Compatible with a range of development tools and software, including STM32Cube ecosystem and various third-party IDEs.

Applications

The STM32F437VIT7 microcontroller's combination of processing power, memory capacity, and rich peripheral set makes it suitable for a diverse array of applications:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Complex IoT devices requiring edge processing
  • Advanced consumer electronics
  • High-performance embedded systems

With its robust feature set and STMicroelectronics' commitment to reliability and support, the STM32F437VIT7 is a versatile component that can elevate your next project's performance and capabilities.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7219 $67.4438
4+ $27.6692 $110.6768
6+ $26.8046 $160.8276
8+ $25.9399 $207.5192
10+ $25.0752 $250.7520
14+ $22.4813 $314.7382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess