EN
  • EN
  • DE

STM8AF6286T

Part No STM8AF6286T
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708703-STM8AF6286T
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6286T CAD Model

Description

The STM8AF6286T microcontroller, part of the STM8AF series from STMicroelectronics, is a robust and versatile 8-bit MCU designed for automotive and industrial applications. This high-performance microcontroller is built on an advanced STM8A core, operating at up to 16 MHz clock frequency, and offers a blend of features that make it ideal for a wide range of tasks where reliability and efficiency are paramount.

Key Features

  • Core: STM8A 8-bit core, up to 16 MHz clock speed, with integrated Single Wire Interface Module (SWIM) for debugging.
  • Memory: 32 Kbytes of Flash memory with Read-Out Protection (ROP), 1 Kbyte of data EEPROM, and 2 Kbytes of RAM.
  • Digital Peripherals: Includes advanced timers, multiple communication interfaces (UART, SPI, I²C), and up to 32 I/O pins.
  • Analog Peripherals: Equipped with 10-bit ADC, integrated comparators, and support for advanced control.
  • Operating Voltage: Wide range from 2.95V to 5.5V suitable for various automotive and industrial power environments.
  • Temperature Range: Designed to operate within an extended temperature range from -40°C to 85/125°C, ensuring reliability under harsh conditions.
  • Package: Available in a 32-pin LQFP package that is both space-efficient and easy to integrate into various designs.

Applications

The STM8AF6286T is engineered to address the needs of complex automotive and industrial systems. It is particularly suited for:

  • Automotive applications, such as body control modules, sensors, and dashboards.
  • Industrial control systems, including PLCs, motor control, and user interfaces.
  • Consumer electronics that require robust operation and varied interfacing capabilities.

Support and Resources

STMicroelectronics provides extensive support for the STM8AF6286T, including development tools, software libraries, and documentation to streamline the design process and reduce time-to-market. Designers can access a range of resources such as reference manuals, application notes, and programming guides to ensure successful implementation of the microcontroller in their projects.

You May Also Be Interested in

STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
IC MCU 8BIT 64KB FLASH 48LQFP
Lowest to $4.9791
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
IC MCU 8BIT 8KB FLASH 20UFQFPN
Lowest to $0.9719
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
Lowest to $58.4037

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess