Products specifications Report Issue?

Reference Date Code 1109/6P0949/333P
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724790-LTC4309CDE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4309CDE CAD Model

Description

Linear Technology LTC4309CDE - Hot Swappable 2-Wire Bus Buffer

The LTC4309CDE from Linear Technology is a versatile and robust hot swappable 2-wire bus buffer that enhances the performance and reliability of systems that utilize I²C and other similar bidirectional buses. Designed to allow insertion or removal of cards in live systems without disrupting the communication on the bus, the LTC4309CDE is a critical component for ensuring continuous operation in a variety of applications.

Features:

  • Hot Swappable: Allows for the safe insertion and removal of modules in live systems, preventing glitches and faults on the bus lines.
  • 2-Wire Bus Buffer: Provides capacitive isolation between backplane and cards, or different sections of a system, enhancing signal integrity and system reliability.
  • Automatic Recovery from Faults: The LTC4309CDE includes built-in rise time accelerators and a fault recovery feature to ensure the bus is operational even after a fault.
  • Compatible with I²C and SMBus Standards: Ensures interoperability with a wide range of standard compliant devices and systems.
  • Low Operating Voltage: Functions with a supply voltage range of 2.9V to 5.5V, making it suitable for various low voltage applications.
  • Prevents SDA and SCL Corruption: The LTC4309CDE prevents data corruption during live insertion by disconnecting the SDA and SCL lines using a back-to-back switch configuration.
  • Small Package: Available in a 10-lead DFN (3mm × 3mm) package, it is ideal for space-constrained applications.

Applications:

The LTC4309CDE is ideal for a range of applications where system uptime, data integrity, and ease of maintenance are critical. It is commonly used in:

  • Server and Storage Systems
  • RAID Controllers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Equipment

The LTC4309CDE provides a reliable solution for maintaining uninterrupted communication across 2-wire bus systems. Its ability to safeguard against bus faults and support hot swapping makes it an essential component for high-availability systems where continuous operation is paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention