EN
  • EN
  • DE

LTC4312CDE#PBF

Part No LTC4312CDE#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 14-Pin DFN EP Tube / IC MULTIPLEXER I2C HOTSWAP 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 20pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 7.3mA
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 784078-LTC4312CDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4312
Introduction Date December 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4312CDE#PBF CAD Model

Description

Linear Technology's LTC4312CDE#PBF I²C Bus Buffer

The LTC4312CDE#PBF is a high-performance I²C bus buffer that extends the capabilities of the standard I²C communication protocol. Manufactured by Linear Technology, this innovative component is designed to enhance system reliability and increase the length and size of I²C communication buses. The LTC4312CDE#PBF is particularly well-suited for complex systems that require robust data transmission over long distances or through noisy environments.

Key Features

  • Hot-Swappable: The device allows I²C buses to be hot-swapped without the need to power down the system, thus providing flexibility and reducing downtime.
  • High Noise Immunity: With its built-in capacitive buffering, the LTC4312CDE#PBF ensures high noise immunity, allowing for reliable data transfer even in electrically noisy conditions.
  • Increased Bus Capacitance: It supports larger bus capacitance, enabling more devices to be connected on the same bus and extending the communication distance.
  • Low Operating Voltage: The device operates at a voltage range from 2.7V to 5.5V, making it suitable for a variety of applications across different voltage requirements.
  • Rise Time Accelerators: Integrated rise time accelerators improve data transmission speeds by actively driving SDA and SCL lines during transitions.

Applications

The LTC4312CDE#PBF is ideal for a wide range of applications, including:

  • Advanced Telecom Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Server Farms
  • Data Centers

Package and Reliability

The LTC4312CDE#PBF comes in a compact 12-lead DFN package (4mm x 3mm) with enhanced thermal performance. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C. The part number also indicates that it is available in a Pb-free (lead-free) finish, adhering to RoHS standards and ensuring compliance with current environmental regulations.

Overall, the LTC4312CDE#PBF from Linear Technology is a sophisticated solution for enhancing I²C bus systems, offering increased flexibility, reliability, and performance for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0861 $50.0664
59+ $1.7117 $100.9903
91+ $1.6582 $150.8962
125+ $1.6047 $200.5875
162+ $1.5512 $251.2944
216+ $1.3908 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess