Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784049-LTC4300A-3CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4300A-3
Introduction Date April 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4300A-3CDD#PBF CAD Model

Description

The LTC4300A-3CDD#PBF from Linear Technology is a sophisticated hot-swappable 2-wire bus buffer that enhances the capabilities of an I²C system by allowing devices or cards to be inserted into or removed from a live backplane without causing glitches and disruptions on the bus lines. This component is designed to improve system reliability and uptime, making it an ideal choice for complex electronic systems that require hot swapping capabilities, such as servers, RAID systems, and telecommunications equipment.

Key Features

  • Hot Swappable: Enables devices to be inserted or removed without turning off the system power or causing deleterious effects on the data lines.
  • 2-Wire Bus Buffering: Provides buffering for SDA and SCL lines, ensuring signal integrity and robust communication.
  • Capacitance Buffering: Allows extension of the I²C bus by buffering the capacitance of the connected devices, supporting more devices or longer trace lengths.
  • Prevents Data Corruption: Incorporates rise time accelerators to prevent data corruption during live insertion or removal.
  • Stuck Bus Recovery: Features a stuck bus disconnect and recovery function to ensure the bus remains operational even if a device becomes unresponsive.
  • Low Standby Current: Minimizes power consumption when the bus is idle, making it suitable for power-sensitive applications.

Applications

  • Server Backplanes
  • RAID Systems
  • Telecommunications Equipment
  • Hot Swap Systems
  • Network Routers and Switches

The LTC4300A-3CDD#PBF is packaged in a compact 10-pin DFN (3mm x 3mm) package, providing a space-efficient solution for PCB designs. Its advanced features ensure that the I²C communication is both robust and reliable, making it a critical component for systems that cannot afford downtime or data integrity issues. Whether used in data centers, industrial control systems, or consumer electronics, the LTC4300A-3CDD#PBF by Linear Technology stands as a testament to high-performance and resilient I²C bus communications.

You May Also Be Interested in

Renesas Electronics America
IC ACCELERATOR I2C HOTSWAP 8TDFN / Buffer, Accelerator 2 Channel 8-TDFN (3x3)
Need more? Email Us
ECAD model for ISL33002IRT2Z
NXP / Nexperia
I2C Logic Buffer 3.3V/5V/9V/12V 8-Pin TSSOP T/R
Need more? Email Us
ECAD model for PCA9600DP/S911
Texas Instruments
UPI 2.0, 16 GBPS, 8-CHANNEL LINE
Need more? Email Us
ECAD model for DS160UP822NJXR
Texas Instruments
LOW EMISSIONS, HIGH/FULL/LOW SPE / 1 Channel 480Mbps 28-SSOP
Lowest to $14.8855
ECAD model for ISOUSB211DPR
Texas Instruments
DIFFERENTIAL BUS REPEATERS
Lowest to $2.1668
ECAD model for SN75178BP
Analog Devices Inc.
SPI EXTEND OVER RUGGED DIFFERENT
Need more? Email Us
ECAD model for LTC4332IUFD#PBF
National Semiconductor (TI)
Quad Bi-Directional Transceiver with Equalization and De-Emphasis
Lowest to $17.9344
ECAD model for DS64BR401SQE
NXP / Nexperia
IC USB-C 3.2 / DP1.4 REDRIVER
Need more? Email Us
ECAD model for PTN38003AEWY
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42
Need more? Email Us
ECAD model for PI3DPX1207B1ZHIEX

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention