Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 40V
Current - Output 4A
Voltage - Input 6.5V ~ 40V
Regulator Topology Boost
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SPV1020
Other Names 497-10683
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284209-STEVAL-ISV004V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISV004V2 CAD Model

Description

STEVAL-ISV004V2 - Energy Harvesting Module from STMicroelectronics

The STEVAL-ISV004V2 is an innovative energy harvesting module designed by STMicroelectronics to provide a versatile solution for powering low-consumption applications. This module is part of ST's endeavor to promote energy-efficient and environmentally friendly technologies, capable of converting ambient energy into usable electrical power.

At the heart of STEVAL-ISV004V2 lies an advanced energy harvesting and management chip, which ensures maximum efficiency in extracting power from various sources such as solar, vibration, or thermal gradients. The module is equipped with an ultra-low-power buck-boost converter that operates with input voltages from a wide range, making it suitable for diverse energy harvesting applications.

The STEVAL-ISV004V2 is not just about energy conversion; it also features smart energy management capabilities. It can store excess energy in a rechargeable battery or supercapacitor, ensuring a continuous power supply even when the primary energy source is unavailable. This makes it an ideal choice for remote, maintenance-free applications such as wireless sensors, IoT devices, and wearable technology.

The module is designed for ease of use and flexibility. It comes with configurable settings that allow designers to tailor the energy management to specific application requirements. The board includes test points for easy monitoring and evaluation of performance and supports multiple energy sources without the need for external components, thereby reducing the overall design complexity.

Safety features are built into the STEVAL-ISV004V2 to protect against overcharging, over-discharging, and other potential issues. These safeguards ensure the longevity of both the energy harvester and the storage elements, contributing to the sustainability of the end application.

In summary, the STEVAL-ISV004V2 from STMicroelectronics is a cutting-edge solution for designers looking to harness ambient energy efficiently. It offers a blend of high efficiency, versatility, and ease of integration, making it a smart choice for powering the next generation of self-sustaining electronic devices.

You May Also Be Interested in

Maxim Integrated
EVAL BUCK MOD MAXM15065 / MAXM15065 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15065EVKIT#
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Maxim Integrated
EVAL MAXM15064 .9-5V 300MA / MAXM15064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15064EVKIT#
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
Maxim Integrated
EVAL BUCK MOD MAXM15066 / MAXM15066 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15066EVKIT#
STMicroelectronics
BOARD EVAL BUCK REG ST1S10
Need more? Email Us
ECAD model for STEVAL-ISA044V5
Maxim Integrated
EVAL MAXM15465 BUCK MOD / MAXM15465 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15465EVKIT#
ON Semiconductor
EVAL BOARD FOR NCP10672
Need more? Email Us
ECAD model for NCP10672B15GEVB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention