EN
  • EN
  • DE

ISL33002IRT2Z

Part No ISL33002IRT2Z
Manufacturer Renesas Electronics America
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8TDFN / Buffer, Accelerator 2 Channel 8-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Renesas Electronics America Inc
Package Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number ISL33002
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337587-ISL33002IRT2Z
Ultra Librarian 3D Model Ultra Librarian ISL33002IRT2Z CAD Model

Description

The ISL33002IRT2Z is a buffer and accelerator integrated circuit (IC) designed for use in electronic devices.

  • Manufacturer: Renesas Electronics America Inc.
  • Product: ISL33002IRT2Z
  • Application: I2C-Hotswap
  • Package: 8-WDFN Exposed Pad
  • Bus: 2-Wire
  • Input Capacitance: 10 pF
  • Temperature Range: -40°C to 85°C
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess