EN
  • EN
  • DE

PTN38003AEWY

Part No PTN38003AEWY
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC USB-C 3.2 / DP1.4 REDRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000372-PTN38003AEWY
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Package Tape & Reel (TR) Cut Tape (CT)
Type ReDriver
Applications DisplayPort, USB Type C
Voltage - Supply 1.7V ~ 1.9V
Operating Temperature -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-WFLGA Exposed Pad
Supplier Device Package 36-HWFLGA (2.1x6)
Ultra Librarian 3D Model Ultra Librarian PTN38003AEWY CAD Model

Description

Introducing the PTN38003AEWY from NXP Semiconductors

The PTN38003AEWY is a cutting-edge product from NXP Semiconductors, a leader in the field of advanced secure connectivity solutions for embedded applications. This product is designed to cater to the increasing demands of high-speed data communication and robust performance in the modern technological landscape.

At its core, the PTN38003AEWY is a high-performance signal conditioning device. It is specifically engineered to enhance signal integrity for high-speed interfaces. This makes it an ideal choice for applications that require reliable data transmission over long distances or through noisy environments, such as industrial control systems, automotive networks, and high-speed data acquisition systems.

One of the key features of the PTN38003AEWY is its support for a wide range of data rates, ensuring compatibility with various interface standards. This versatility is essential for designers looking to create flexible and future-proof systems. Additionally, the device boasts excellent power efficiency, which is crucial for battery-operated devices and helps in reducing the overall system power consumption.

NXP's commitment to quality and reliability is evident in the PTN38003AEWY's design, which includes built-in protection against electrostatic discharge (ESD) and other common electrical threats. This not only ensures the longevity of the device but also the safety of the end-user's application.

The PTN38003AEWY comes in a compact form factor, making it suitable for space-constrained applications while still delivering the robust performance expected from NXP products. Its ease of integration into existing designs allows for a seamless upgrade path for systems requiring enhanced signal conditioning capabilities.

Overall, the PTN38003AEWY from NXP Semiconductors represents a state-of-the-art solution for designers who require a reliable, high-performance signal conditioning device. With its robust feature set, energy efficiency, and NXP's renowned quality, the PTN38003AEWY is set to be a valuable component in a wide array of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess