Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr NTE Electronics, Inc
Package Bag
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 30 mA
Configuration Single
Temperature Range - Operating 120°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
ECCN EAR99
HTSUS 8541.30.0080
Other Names 2368-NTE5671
Standard Package 1
Win Source Part Number 1084725-NTE5671
Ultra Librarian 3D Model Ultra Librarian NTE5671 CAD Model

Description

The NTE Electronics thyristor is a single configuration component that is part of the TRIACs section.

  • Mounting Type: Through-hole mounted
  • Voltage Off State: 800V
  • Voltage Gate Trigger (Vgt): 1.5V (max) @ 35mA
  • Current On State (It (RMS)): 16A
  • Current Non-Rep. Surge 50, 60Hz (Itsm): 140A @ 60Hz
  • Packaging: Bag
  • HTSUS: 8541.30.0080
  • Category: Discrete semiconductor products

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Lowest to $0.5347
ECAD model for ACS108-8SA
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
STMicroelectronics
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.2678
ECAD model for Z00607MA 1BA2
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
WeEn Semiconductors
TRIAC 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600B,127
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
STMicroelectronics
TRIAC 800V 4A DPAK
Lowest to $0.7976
ECAD model for ACST435-8B

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention