EN
  • EN
  • DE

PCA9600DP/S911

Part No PCA9600DP/S911
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 3.3V/5V/9V/12V 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1046+
Reference case MSOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748190-PCA9600DP/S911
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCA9600
Introduction Date June 02, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian PCA9600DP/S911 CAD Model

Description

The PCA9600DP/S911 is a robust I²C-bus buffer component designed by NXP Semiconductors to enhance the capabilities of I²C-bus communication in complex and demanding applications. This device is engineered to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, allowing for the extension of the I²C-bus by increasing the load capacitance limit and enabling the connection of more I²C devices or longer bus length.

Key Features

  • Extended Bus Capacitance: The PCA9600DP/S911 allows for an extended bus capacitance, enabling more devices to be connected on the same bus without compromising signal integrity.
  • High Noise Immunity: With its built-in hot-swap capability, the device provides a high level of noise immunity and prevents glitches on the bus during live insertion and removal of I²C devices.
  • Level Shifting: The buffer supports level shifting between different voltage levels on the bus, making it suitable for multi-voltage systems.
  • Enhanced Signal Integrity: It improves signal integrity in noisy environments or when operating over longer cable distances.
  • Split Bus Capability: The PCA9600DP/S911 can split a bus into subsections, which can be isolated to reduce the overall bus capacitance and improve performance.

Applications

The PCA9600DP/S911 is ideal for a wide range of applications that require robust I²C-bus communications. These include:

  • Industrial control systems
  • Automotive networks
  • Telecommunications infrastructure
  • Server and data storage systems
  • Consumer electronics

Technical Specifications

  • Supply voltage: 2.3V to 5.5V
  • Operating frequency: up to 1 MHz
  • Dual bidirectional open-drain buffer
  • Operating temperature: -40°C to +85°C
  • Package: TSSOP8

With the PCA9600DP/S911, NXP Semiconductors offers a solution that not only extends the physical reach of I²C-bus communications but also enhances the flexibility and reliability of systems requiring complex I²C-bus topologies.

You May Also Be Interested in

Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess