EN
  • EN
  • DE

LE79R79-1DJCT

Part No LE79R79-1DJCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Number of Circuits 1
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809850-LE79R79-1DJCT
Ultra Librarian 3D Model Ultra Librarian LE79R79-1DJCT CAD Model

Description

The LE79R79-1DJCT is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding requirements of modern communication systems. This product is a testament to Microchip's commitment to providing high-quality and reliable components for the electronics industry.

Key Features

  • High Integration: The LE79R79-1DJCT incorporates advanced features that reduce the need for external components, simplifying design and reducing overall system costs.
  • Performance: Engineered to deliver exceptional performance, this IC ensures stable operation under varying conditions, making it suitable for a wide range of applications.
  • Power Efficiency: With a focus on energy conservation, the LE79R79-1DJCT is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices.
  • Reliability: Microchip Technology's rigorous quality control and testing procedures ensure that each LE79R79-1DJCT meets the highest reliability standards, providing peace of mind for product developers.

Applications

The LE79R79-1DJCT is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data transmission systems
  • Wireless communication devices
  • Industrial control systems
  • Network infrastructure

Technical Specifications

The technical specifications of the LE79R79-1DJCT reflect its advanced design and capabilities:

  • Manufacturer: Microchip Technology
  • Part Number: LE79R79-1DJCT
  • RoHS: Compliant
  • Package / Case: Provided in a reliable package for easy integration into your designs.

Ordering Information

To order the LE79R79-1DJCT or to request more information, please contact Microchip Technology or an authorized distributor. Ensure to reference the part number LE79R79-1DJCT for accurate product identification.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0665 $60.9975
35+ $3.3367 $116.7845
54+ $3.2324 $174.5496
74+ $3.1282 $231.4868
96+ $3.0239 $290.2944
128+ $2.7110 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,340 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess