EN
  • EN
  • DE

MAX7348AEP+T

Part No MAX7348AEP+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Interfaced Low EMI Key Switch Serial Interface Automotive 20-Pin QSOP / IC KEY SWITCH 2WIRE 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Sound Cards, Players, Recorders
Interface I2C
Operating Supply Voltage 2.4 V ~ 3.6 V
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Mounting SMD
Win Source Part Number 786970-MAX7348AEP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7348A
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7348AEP+T CAD Model

Description

Maxim Integrated MAX7348AEP+T I²C-Compatible Switch-Debouncer

The MAX7348AEP+T from Maxim Integrated is a versatile and efficient I²C-compatible switch-debouncer and I/O expander designed to address the needs of system designers requiring the integration of multiple switches into their projects. This compact and reliable component is particularly well-suited for portable devices where space is at a premium and low power consumption is crucial.

With its built-in debouncing and key scanning functionality, the MAX7348AEP+T simplifies the design of keypad interfaces for microcontrollers, eliminating the need for additional software debouncing. It supports up to 10 switches connected directly, providing a means to interface with a variety of input devices such as buttons, keypads, and other types of switches.

The device operates over a wide power-supply range from 1.71V to 3.6V, making it ideal for battery-operated applications. The MAX7348AEP+T also features a low standby current, which helps to extend battery life in portable devices. Its I²C serial interface ensures easy integration into existing systems with a minimal number of I/O pins used on the host microcontroller.

Another notable feature of the MAX7348AEP+T is its ability to provide an interrupt output signal. This signal can be configured to alert the host microcontroller when a key press or release event occurs, enabling efficient power management by allowing the system to remain in a low-power state until user interaction is detected.

Designed for robust performance, the MAX7348AEP+T is offered in a small 20-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. Its extended temperature range from -40°C to +85°C ensures reliability across various operating environments.

Whether you're developing consumer electronics, handheld devices, industrial controls, or any application requiring efficient switch management, the MAX7348AEP+T provides a compact and power-efficient solution to streamline your design process and enhance the user experience.

For further details and specifications, designers and engineers are encouraged to consult the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess