EN
  • EN
  • DE

TL16C572B

Part No TL16C572B
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Texas Instruments
Win Source Part Number 217623-TL16C572B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C572B CAD Model

Description

Introducing the TL16C572B Dual UART with 16-Byte FIFOs

The TL16C572B from Texas Instruments is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit that is designed to meet the demanding requirements of modern communication systems. This versatile chip offers a dual-channel interface for serial communication in a variety of applications, including industrial control systems, networking equipment, and computer peripherals.

Each UART channel of the TL16C572B is equipped with 16-byte FIFOs for both transmit and receive operations, which significantly reduce the overhead required to manage data streams and improve overall system efficiency. This allows for more reliable and faster data transfer rates, making it an ideal solution for systems that require robust and efficient serial data communication.

Key Features of the TL16C572B

  • Dual UART Channels: The device includes two independent full-duplex UARTs, which can be used simultaneously for different serial communication tasks.
  • Enhanced FIFOs: With 16-byte FIFOs for transmission and reception, the TL16C572B provides a buffer that helps manage data flow and reduce CPU load.
  • Flexible Baud Rate: The baud rate generator is programmable and supports a wide range of data transfer speeds, making it adaptable to various communication standards.
  • Programmable Interrupts: The device offers programmable interrupt levels, which allow for efficient notification of different events such as FIFO thresholds, ensuring timely data handling.
  • Power Management: The TL16C572B incorporates power management features that enable power savings during periods of inactivity without sacrificing communication capabilities.
  • Industry-Standard Compatibility: It is compatible with the industry-standard TL16C550C, ensuring easy integration into existing designs.

Whether you are designing a point-of-sale system, a network management card, or any other system that requires dependable serial communication, the TL16C572B offers the features and performance to meet your needs. Its combination of dual-channel operation, FIFO buffering, and programmable options make it a versatile and efficient choice for your next project.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess