EN
  • EN
  • DE

TDF8546TH/N2Z

Part No TDF8546TH/N2Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case HSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 735154-TDF8546TH/N2Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDF8546TH/N2Z CAD Model

Description

Product Overview: TDF8546TH/N2Z by NXP

The TDF8546TH/N2Z is a cutting-edge audio amplifier integrated circuit (IC) developed by NXP Semiconductors, renowned for its high-performance and reliability in automotive and consumer audio applications. This product is part of NXP's extensive line of audio solutions designed to provide superior sound quality with high efficiency and minimal power consumption.

Key Features

  • High Output Power: The TDF8546TH/N2Z delivers exceptional output power, capable of driving speakers with high fidelity and clarity. This makes it an ideal choice for in-car entertainment systems where powerful and clear audio is paramount.
  • Flexibility: With its multi-channel configuration, the TDF8546TH/N2Z offers flexibility in audio system design, allowing for various speaker configurations to suit different acoustic preferences and vehicle layouts.
  • Efficiency: This IC is designed for efficiency, with features that reduce power consumption and extend the life of the vehicle's battery. It also includes a standby mode to further conserve energy when not in use.
  • Thermal Protection: The TDF8546TH/N2Z is equipped with advanced thermal protection features, ensuring the IC operates within safe temperature ranges and prevents overheating, which is crucial for maintaining longevity and performance.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, this IC is resilient against fluctuations in temperature and vibrations, ensuring consistent performance even in extreme conditions.

Applications

The TDF8546TH/N2Z is versatile and can be used in a variety of audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Audio amplifiers for infotainment
  • High-fidelity audio setups

Technical Specifications

Some of the technical specifications of the TDF8546TH/N2Z include:

  • Supply voltage range optimized for automotive applications
  • Integrated diagnostics for enhanced functionality
  • Compliance with automotive qualification standards

With its robust design, high-quality audio output, and energy-efficient operation, the TDF8546TH/N2Z from NXP stands out as a top choice for developers and manufacturers looking to enhance the audio experience in automotive environments. Its reliability and performance make it a benchmark in the industry for audio amplifier ICs.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess