EN
  • EN
  • DE

LTC4300-1IMS8#TRPBF

Part No LTC4300-1IMS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 118303-LTC4300-1IMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300-1IMS8#TRPBF CAD Model

Description

LTC4300-1IMS8#TRPBF - Hot Swappable 2-Wire Bus Buffer

The LTC4300-1IMS8#TRPBF is a high-performance, hot swappable 2-wire bus buffer that enhances the capabilities of I²C systems by providing bidirectional buffering. Manufactured by Linear Technology, this device allows I²C or SMBus devices to be inserted into or removed from a live backplane without corrupting the data and clock buses. It is particularly useful in applications where system uptime is critical, and maintenance or upgrades require the hot-swap functionality.

Key Features:

  • Hot Swap Capability: The LTC4300-1IMS8#TRPBF allows devices to be added or removed from a live system without turning off the power or resetting the bus.
  • Prevents Data Corruption: This buffer features built-in rise time accelerators and a capacitance buffering mechanism that prevents data corruption during hot swapping.
  • 2-Wire Bus Extension: It can be used to extend the reach of a 2-wire bus beyond the limit set by the maximum bus capacitance.
  • Stuck Bus Recovery: The LTC4300-1IMS8#TRPBF can detect and respond to stuck buses by releasing the clock and data lines if no transitions are detected, thus allowing recovery of bus functionality.
  • Flow-Through Pinout: Simplifies the PCB layout with a convenient flow-through pinout.

Applications:

  • Server and Telecom Hot-Swap Systems
  • Capacitance Buffering for Long or Heavily Loaded Busses
  • I²C/SMBus Device Hot Insertion
  • AdvancedTCA and MicroTCA Systems

Package and Operating Conditions:

The LTC4300-1IMS8#TRPBF is offered in the compact MSOP-8 (IMS8) package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse environments.

Conclusion:

With its robust hot swap capability and bus stabilization features, the LTC4300-1IMS8#TRPBF from Linear Technology is an essential component for systems requiring high reliability and continuous operation. Its ability to extend bus length and prevent data corruption during device insertion makes it a go-to solution for a variety of hot-swap and bus extension applications.

You May Also Be Interested in

ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess